Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 525kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Ic, Op Amp, Quad Lincmos | Newark Electronics |
Quad, 16-V, 525-kHz, In to V-, 5-mV offset voltage operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC27M4AIN?
Additional datasheets, footprints and schematics for TLC27M4AIN are listed on our Part Details page. You can also find images and similar parts to TLC27M4AIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M4AIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M4AIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M4AIN fall under?
The TLC27M4AIN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M4AIN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M4AIN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M4AIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27M4AIN have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC27M4AIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M4AIN often in real-time on the comparison pages.
What if I can't find stock of TLC27M4AIN?
You can fill out our help required form which you can use to request a quote for TLC27M4AIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.