TLC27M4ACD . Part Information
Details for TLC27M4ACD . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 525kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 27 |
Gain Bandwidth | 400kHz |
IC Generic Number | 27M4 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- IC, OP AMP, QUAD CMOS, 27M4, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes | Newark Electronics
- Quad channel LinCMOS™ precision operational amplifier | Texas Instruments
Viewing Distributors for TLC27M4ACD .
Loading...
Loading Results for TLC27M4ACD .