No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 525kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 16-V, 525-kHz, In to V- operational amplifier | Texas Instruments |
Op-Amp, 525Khz, 0.43V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC27M2IDR .?
Additional datasheets, footprints and schematics for TLC27M2IDR . are listed on our Part Details page. You can also find images and similar parts to TLC27M2IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M2IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M2IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M2IDR . fall under?
The TLC27M2IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M2IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M2IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M2IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27M2IDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC27M2IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M2IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC27M2IDR .?
You can fill out our help required form which you can use to request a quote for TLC27M2IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.