| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 400kHz |
| Slew Rate | 0.43V/µs |
| Supply Voltage Range | 3V to 16V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 3V to 16V |
| Amplifier Type | CMOS |
| Base Number | 27 |
| Device Marking | TLC27M2CP |
| Gain Bandwidth | 525kHz |
| Input Offset Voltage Max | 12mV |
| Logic Function Number | 27 |
| Op Amp Type | Precision |
| Operating Temperature Range | -55°C to +125°C |
| Operational Amplifier Features | Lin-CMOS |
| Supply Voltage + Nom | 5V |
| Supply Voltage Max | 16V |
| Supply Voltage Min | 3V |
| Dual Precision Operational Amplifier, PDIP-8, TLC27M2CP | Buerklin |
Where can I find additional details, specifications and documents for a TLC27M2CP .?
Additional datasheets, footprints and schematics for TLC27M2CP . are listed on our Part Details page. You can also find images and similar parts to TLC27M2CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M2CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M2CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M2CP . fall under?
The TLC27M2CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M2CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M2CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M2CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27M2CP . have stock available?
Authorised distributors including Rochester Electronics and Buerklin have stock available or on a lead time for TLC27M2CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M2CP . often in real-time on the comparison pages.
What if I can't find stock of TLC27M2CP .?
You can fill out our help required form which you can use to request a quote for TLC27M2CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.