No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 60kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Gain Bandwidth | 525kHz |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Dual, 16-V, 525-kHz, In to V- operational amplifier | Texas Instruments |
OP Amp Dual GP 16V 8-Pin SOIC | Component Sense |
Dual SMT op-amp,TLC27M2CD 0.525MHz SO8 | Euro-Tech |
Dual- 16-V- 525-kHz- In to V- operational amplifier - tube | Holdelec |
Operational Amplifier, Dual, 60 Khz, 2, 0.43 V/ S, 3V To 16V, Soic, 8 Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC27M2CD . | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC27M2CD .?
Additional datasheets, footprints and schematics for TLC27M2CD . are listed on our Part Details page. You can also find images and similar parts to TLC27M2CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M2CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC27M2CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M2CD . fall under?
The TLC27M2CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M2CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M2CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M2CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC27M2CD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLC27M2CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M2CD . often in real-time on the comparison pages.
What if I can't find stock of TLC27M2CD .?
You can fill out our help required form which you can use to request a quote for TLC27M2CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.