TLC27M2BCD Part Information
Details for TLC27M2BCD by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3500 |
10 | 1.2300 |
25 | 1.1700 |
50 | 1.0800 |
100 | 0.9800 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 525kHz |
Slew Rate | 0.43V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 27 |
Gain Bandwidth | 525kHz |
IC Generic Number | 27M2 |
Input Offset Voltage Max | 2mV |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Alternative Part Descriptions
- OP AMP, DUAL CMOS, SMD, 27M2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:525kHz; Slew Rate:0.43V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC27M2BCD?
Additional datasheets, footprints and schematics for TLC27M2BCD are listed in our Part Details tab. You can also find the TLC27M2BCD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC27M2BCD in the Pricing & Inventory tab next to part details. You can view TLC27M2BCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC27M2BCD fall under?
The TLC27M2BCD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC27M2BCD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC27M2BCD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC27M2BCD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC27M2BCD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC27M2BCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC27M2BCD often in real-time on the comparison pages.
What if I can't find stock of TLC27M2BCD?
You can fill out our help required form which you can use to request a quote for TLC27M2BCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.