TLC27L4AID . Part Information
Details for TLC27L4AID . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 85kHz |
Slew Rate | 0.03V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | CMOS |
Base Number | 27 |
Gain Bandwidth | 85kHz |
IC Generic Number | 27L4 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Alternative Part Descriptions
- Operational Amplifier, QUAD, 85 kHz, 4, 0.03 V/ s, 4V to 16V, SOIC, 14 RoHS Compliant: Yes | Newark Electronics
- LinCMOS™ Precision quad Operational Amplifier | Texas Instruments
Viewing Distributors for TLC27L4AID .
Loading...
Loading Results for TLC27L4AID .