Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
1,902
in stock
|
Buy Now | |
Texas Instruments
from US$0.44
|
28,477
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,902
in stock
|
Buy Now | |
element14
from US$0.65
|
1,902
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
1,454
in stock
|
Buy Now | |
Micros
from US$0.59
|
852
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 16-V, 2-MHz, In to V- operational amplifier | Texas Instruments |
Op-Amp, Dual, 1.7Mhz, 3.6V/Us, Soic-8 | Newark Electronics |
OP-AMP, DUAL, 1.7MHZ, 3.6V/US, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual CMOS Op-Amp, GBW 2.2MHz, SR 5.3V/us, Voff 10mV max, 4÷16V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a TLC272IDR .?
Additional datasheets, footprints and schematics for TLC272IDR . are listed on our Part Details page. You can also find images and similar parts to TLC272IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC272IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC272IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC272IDR . fall under?
The TLC272IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC272IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC272IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC272IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC272IDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLC272IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC272IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC272IDR .?
You can fill out our help required form which you can use to request a quote for TLC272IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.