| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.68
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.28
|
1,557
in stock
|
Buy Now |
|
element14
from US$1.02
|
1,557
in stock
|
Buy Now |
|
Farnell
from US$1.06
|
1,557
in stock
|
Buy Now |
|
TME
from US$0.89
|
1,145
in stock
|
Buy Now |
|
RS
from US$1.49
|
1,060
in stock
|
Buy Now |
|
Micros
from US$0.95
|
862
in stock
|
Buy Now |
|
Chip One Stop
from US$0.80
|
260
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.68
|
100
in stock
|
Buy Now |
|
Schukat Electronic
from US$1.23
|
100
in stock
|
Buy Now |
|
Conrad
from US$1.64
|
99
in stock
|
Buy Now |
|
Buerklin
from US$1.48
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 1.3MHz |
| Slew Rate | 3.6V/µs |
| Supply Voltage Range | 3V to 16V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | 3V to 16V |
| Amplifier Type | CMOS |
| Device Marking | TLC272CP |
| Gain Bandwidth | 1.7MHz |
| IC Temperature Range | Commercial |
| Op Amp Type | Precision |
| Operating Temperature Range | 0°C to +70°C |
| Operational Amplifier Features | Lin-CMOS |
| Op Amp, 1.3Mhz, 3.6V/Us, Pdip-8 | Newark Electronics |
| OP AMP, 1.3MHZ, 3.6V/US, PDIP-8 | element14 |
| IC: operational amplifier | TME |
| TLC272CP, Operational Amplifiers | RS |
| Dual CMOS Op-Amp, GBW 2.2MHz, SR 5.3V/us, Voff 10mV max, 3÷16V, 0÷70°C | Micros |
| 2xOp-Amp CMOS 3..16V LP LN DIP8 | Schukat Electronic |
| Texas Instruments TLC272CP Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| I.C. TLC272CP | Buerklin |
Where can I find additional details, specifications and documents for a TLC272CP .?
Additional datasheets, footprints and schematics for TLC272CP . are listed on our Part Details page. You can also find images and similar parts to TLC272CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC272CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC272CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC272CP . fall under?
The TLC272CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC272CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC272CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC272CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC272CP . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and RS have stock available or on a lead time for TLC272CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC272CP . often in real-time on the comparison pages.
What if I can't find stock of TLC272CP .?
You can fill out our help required form which you can use to request a quote for TLC272CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.