No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | Programmable Gain |
Base Number | 271 |
Gain Bandwidth | 1.7MHz |
Gain dB Max | 1dB |
IC Generic Number | 271 |
Input Offset Voltage Max | 5mV |
No. of Channels | 1Channels |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
NON ROHS / CI SMD BOITIER SO-08 / TUBE | Holdelec |
Lincmos Programmable Single Op Amps Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC271AID. | Newark Electronics |
OP AMP, PROGRAMMABLE, SOIC8, 271 | element14 |
OP Amp Single GP 16V 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a TLC271AID .?
Additional datasheets, footprints and schematics for TLC271AID . are listed on our Part Details page. You can also find images and similar parts to TLC271AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC271AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC271AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC271AID . fall under?
The TLC271AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC271AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC271AID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC271AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC271AID . have stock available?
There is no stock from authorised distributors for TLC271AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC271AID . often in real-time on the comparison pages.
What if I can't find stock of TLC271AID .?
You can fill out our help required form which you can use to request a quote for TLC271AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.