No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 3V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 16V |
Amplifier Type | CMOS |
Base Number | 271 |
Gain Bandwidth | 1.7MHz |
IC Generic Number | 271 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Single, 16-V, 2-MHz, 5-mV offset voltage, In to V- operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
IC OP AMP SINGLE GP 16V 8-PIN PDIP | Dan-Mar Components |
Op Amp, Programmable, Pdip8, 271 | Newark Electronics |
Low Pwr Programmable | Mouser Electronics |
Where can I find additional details, specifications and documents for a TLC271ACP?
Additional datasheets, footprints and schematics for TLC271ACP are listed on our Part Details page. You can also find images and similar parts to TLC271ACP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC271ACP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC271ACP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC271ACP fall under?
The TLC271ACP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC271ACP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC271ACP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC271ACP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC271ACP have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC271ACP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC271ACP often in real-time on the comparison pages.
What if I can't find stock of TLC271ACP?
You can fill out our help required form which you can use to request a quote for TLC271ACP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.