No distributors results available
View Full Pricing & Stock ComparisonOutput current(Typ)(mA) | 3 |
---|---|
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Output swing headroom (to negative supply)(Typ)(V) | 0.1 |
Rail-to-rail | In to V-,Out |
Number of channels(#) | 1 |
GBW(Typ)(MHz) | 1.9 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.01 |
Features | Zero Drift |
Rating | Military |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Slew Rate(Typ)(V/us) | 2.8 |
CMRR(Typ)(dB) | 125 |
Package Group | CDIP|8 |
Input bias current(Max)(pA) | 60 |
Iq per channel(Typ)(mA) | 1.5 |
Architecture | CMOS |
Input common mode headroom (to positive supply)(Typ)(V) | -1.9 |
Offset drift(Typ)(uV/C) | 0.01 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -0.2 |
Vn at 1 kHz(Typ)(nV/rtHz) | 23 |
CMRR(Min)(dB) | 110 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.6 |
Iq per channel(Max)(mA) | 2.4 |
Where can I find additional details, specifications and documents for a TLC2654AM?
Additional datasheets, footprints and schematics for TLC2654AM are listed on our Part Details page. You can also find images and similar parts to TLC2654AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2654AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2654AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2654AM fall under?
The TLC2654AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC2654AM when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2654AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2654AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2654AM have stock available?
There is no stock from authorised distributors for TLC2654AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2654AM often in real-time on the comparison pages.
What if I can't find stock of TLC2654AM?
You can fill out our help required form which you can use to request a quote for TLC2654AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.