Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.9MHz |
Slew Rate | 3.1V/µs |
Supply Voltage Range | ± 1.9V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.9V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2652 |
Gain Bandwidth | 1.9MHz |
IC Generic Number | 2652 |
Input Offset Voltage Max | 0.001mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 8V |
Supply Voltage Max | 8V |
Supply Voltage Min | 1.9V |
Advanced LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC2652AC-8D .?
Additional datasheets, footprints and schematics for TLC2652AC-8D . are listed on our Part Details page. You can also find images and similar parts to TLC2652AC-8D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2652AC-8D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2652AC-8D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2652AC-8D . fall under?
The TLC2652AC-8D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2652AC-8D . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2652AC-8D . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2652AC-8D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2652AC-8D . have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TLC2652AC-8D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2652AC-8D . often in real-time on the comparison pages.
What if I can't find stock of TLC2652AC-8D .?
You can fill out our help required form which you can use to request a quote for TLC2652AC-8D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.