TLC2543IN Data & Signal Conversion by Texas Instruments

IC 12BIT ADC 2543 PDIP20

Status: Unknown
Series: 11 Channel 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.65

Distributor Stock
Logo for RS
RS
from US$11.65
91
in stock
Buy Now

Specifications

Resolution (Bits) 12bit
Sampling Rate 66kSPS
Input Channel Type Single Ended
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
ADC / DAC Case Style DIP
No. of Pins 20Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range 11 Channel 12-Bit SAR ADCs
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 2543
Conversion Time 10µs
IC Case Style DIP
IC Generic Number 2543
Linearity Error 0.024%
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 12bit
No. of Channels 11Channels
Operating Temperature Range -55°C to +125°C
Supply Current 1mA
Supply Voltage Range 4.5V to 5.5V
Supply Voltage Range - Analogue 4.5V to 5.5V
Termination Type Through Hole

Alternative Descriptions

ADC 11-ch, TLC2543IN | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC2543IN?

Additional datasheets, footprints and schematics for TLC2543IN are listed on our Part Details page. You can also find images and similar parts to TLC2543IN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC2543IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2543IN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC2543IN fall under?

The TLC2543IN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to TLC2543IN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2543IN you can contact the distributor directly for product support, shipping queries etc.

Is the TLC2543IN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC2543IN have stock available?

Authorised distributors including RS have stock available or on a lead time for TLC2543IN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC2543IN often in real-time on the comparison pages.

What if I can't find stock of TLC2543IN?

You can fill out our help required form which you can use to request a quote for TLC2543IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay