Status: | Unknown |
---|---|
Series: | 11 Channel 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 66kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 11 Channel 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12bit A-D converter,TLC2543CDW SOIC20(W) | RS |
Adc, Sar, 12Bit, 66Ksps, Soic-20 | Newark Electronics |
12-Bit Analog-to-Digital Converter (ADC) With Serial Control and 11 Analog Inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC2543CDW .?
Additional datasheets, footprints and schematics for TLC2543CDW . are listed on our Part Details page. You can also find images and similar parts to TLC2543CDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2543CDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2543CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2543CDW . fall under?
The TLC2543CDW . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC2543CDW . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2543CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2543CDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2543CDW . have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TLC2543CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2543CDW . often in real-time on the comparison pages.
What if I can't find stock of TLC2543CDW .?
You can fill out our help required form which you can use to request a quote for TLC2543CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.