Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1.7MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | 1.4V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
MSL | - |
IC: operational amplifier | Transfer Multisort Elektronik |
Single, 16-V, 1.7-MHz, In to V- op amp with 1.4-V supply capability with programmable bandwidth | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC251CP?
Additional datasheets, footprints and schematics for TLC251CP are listed on our Part Details page. You can also find images and similar parts to TLC251CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC251CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC251CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC251CP fall under?
The TLC251CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC251CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC251CP you can contact the distributor directly for product support, shipping queries etc.
Is the TLC251CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC251CP have stock available?
Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for TLC251CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC251CP often in real-time on the comparison pages.
What if I can't find stock of TLC251CP?
You can fill out our help required form which you can use to request a quote for TLC251CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.