TLC2274ACDR . Part Information
Details for TLC2274ACDR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP AMP, 2.18MHZ, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Advanced LinCMOS™ rail-to-rail quad precision operational amplifier | Texas Instruments
Viewing Distributors for TLC2274ACDR .
Loading...
Loading Results for TLC2274ACDR .