No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2274 |
Gain Bandwidth | 2.2MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2274 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 950µV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 8V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.2V |
Advanced LinCMOS&trade | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Quad Cmos Rro/P, Smd, 2274 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2274ACD .?
Additional datasheets, footprints and schematics for TLC2274ACD . are listed on our Part Details page. You can also find images and similar parts to TLC2274ACD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2274ACD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2274ACD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2274ACD . fall under?
The TLC2274ACD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2274ACD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2274ACD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2274ACD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2274ACD . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2274ACD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2274ACD . often in real-time on the comparison pages.
What if I can't find stock of TLC2274ACD .?
You can fill out our help required form which you can use to request a quote for TLC2274ACD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.