No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 2.25MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, Low-Noise, Rail-To-Rail Operational Amplifier | Texas Instruments |
TLC2272IDR TI | Elfaro |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Lo-Noise R-To-R Op Amp | Mouser Electronics |
Op-Amp, Dual, 2.25Mhz, 3.6V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2272IDR .?
Additional datasheets, footprints and schematics for TLC2272IDR . are listed on our Part Details page. You can also find images and similar parts to TLC2272IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2272IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2272IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2272IDR . fall under?
The TLC2272IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2272IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2272IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2272IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2272IDR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TLC2272IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2272IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC2272IDR .?
You can fill out our help required form which you can use to request a quote for TLC2272IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.