Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
209
in stock
|
Buy Now | |
Texas Instruments
from US$0.86
|
59,818
in stock
|
Buy Now | |
CoreStaff
from US$0.85
|
854
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
13
in stock
|
Buy Now | |
element14
from US$2.42
|
13
in stock
|
Buy Now | |
Farnell
from US$2.56
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2272 |
Gain Bandwidth | 2.18MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2272 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 950µV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 8V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.2V |
Dual, Low-Noise, Rail-To-Rail Operational Amplifier | Texas Instruments |
Dual SMT op-amp,TLC2272CD 2.25MHz SO8 | RS |
Op Amp, Dual Cmos Rro/P, Smd, 2272 | Newark Electronics |
OP AMP, DUAL CMOS RRO/P, SMD, 2272 | element14 |
Where can I find additional details, specifications and documents for a TLC2272CD?
Additional datasheets, footprints and schematics for TLC2272CD are listed on our Part Details page. You can also find images and similar parts to TLC2272CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2272CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2272CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2272CD fall under?
The TLC2272CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2272CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2272CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2272CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2272CD have stock available?
Authorised distributors including Texas Instruments, CoreStaff, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TLC2272CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2272CD often in real-time on the comparison pages.
What if I can't find stock of TLC2272CD?
You can fill out our help required form which you can use to request a quote for TLC2272CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.