TLC2272AIDR . Part Information
Details for TLC2272AIDR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy TLC2272AIDR Directly from Texas Instruments (30400 in stock) at $0.6160
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP Amp Dual GP R-R O/P 8V/16V 8-Pin | RS Components
- OP-AMP, 2.18MHZ, 3.6V/S, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.18MHz; Slew Rate:3.6V/µs; Supply Voltage Range:± 2.2V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Dual, Low-Noise, 2.18MHz Rail-To-Rail Operational Amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] TLC2272AIDR Operational Amplifier | Distrelec
- Texas Instruments TLC2272AIDR Op-Amp, Çiftli, Duyarlılık, 2,18MHz, CMOS, Rail-Rail Çıkışlı, 5 → 15 V | RS Components TR
- OP Amp Dual GP R-R O/P 8V/16V 8-Pin | RS Components IT
Viewing Distributors for TLC2272AIDR .
Loading...
Loading Results for TLC2272AIDR .