Prices starting from US$0.80
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 2.18MHz |
Slew Rate | 3.6V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, low-noise, 2.18-MHz rail-to-rail operational amplifier | Texas Instruments |
OP Amp Dual GP R-R O/P 8V/16V 8-Pin | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, Dual, 2.18Mhz, 3.6V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2272ACDR .?
Additional datasheets, footprints and schematics for TLC2272ACDR . are listed on our Part Details page. You can also find images and similar parts to TLC2272ACDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2272ACDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2272ACDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2272ACDR . fall under?
The TLC2272ACDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2272ACDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2272ACDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2272ACDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2272ACDR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TLC2272ACDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2272ACDR . often in real-time on the comparison pages.
What if I can't find stock of TLC2272ACDR .?
You can fill out our help required form which you can use to request a quote for TLC2272ACDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.