Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 820kHz |
Slew Rate | 0.55V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Op Amp Type | Precision |
Quad, 16-V, 710-kHz operational amplifier | Texas Instruments |
OP-AMP, 820KHZ, 0.55V/US, SOIC-14 | element14 |
Op-Amp, 820Khz, 0.55V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC2264ID .?
Additional datasheets, footprints and schematics for TLC2264ID . are listed on our Part Details page. You can also find images and similar parts to TLC2264ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2264ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2264ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2264ID . fall under?
The TLC2264ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2264ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2264ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2264ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2264ID . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TLC2264ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2264ID . often in real-time on the comparison pages.
What if I can't find stock of TLC2264ID .?
You can fill out our help required form which you can use to request a quote for TLC2264ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.