Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 710kHz |
Slew Rate | 0.55V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Base Number | 2264 |
Gain Bandwidth | 0.71MHz |
Op Amp Type | CMOS |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.4V |
Quad, 16-V, 710-kHz operational amplifier | Texas Instruments |
Ic, Op Amp, Quad Rrio, 14Dip | Newark Electronics |
IC, OP AMP, QUAD RRIO, 14DIP | element14 |
Where can I find additional details, specifications and documents for a TLC2264CN .?
Additional datasheets, footprints and schematics for TLC2264CN . are listed on our Part Details page. You can also find images and similar parts to TLC2264CN . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2264CN . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2264CN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2264CN . fall under?
The TLC2264CN . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2264CN . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2264CN . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2264CN . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2264CN . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2264CN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2264CN . often in real-time on the comparison pages.
What if I can't find stock of TLC2264CN .?
You can fill out our help required form which you can use to request a quote for TLC2264CN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.