Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 185kHz |
Slew Rate | 0.55V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.2V to ± 8V |
Amplifier Type | CMOS |
Base Number | 2262 |
Gain Bandwidth | 0.71MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2262 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 2.5mV |
Op Amp Type | Low Noise |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 8V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.2V |
Dual, 16-V, 710-kHz operational amplifier | Texas Instruments |
Op Amp Dual, TLC2262CP | RS |
Op Amp, Dual Cmos Rro/P, 2262, Pdip | Newark Electronics |
OP AMP, DUAL CMOS RRO/P, 2262, PDIP | element14 |
Where can I find additional details, specifications and documents for a TLC2262CP .?
Additional datasheets, footprints and schematics for TLC2262CP . are listed on our Part Details page. You can also find images and similar parts to TLC2262CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2262CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2262CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2262CP . fall under?
The TLC2262CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2262CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2262CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2262CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2262CP . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2262CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2262CP . often in real-time on the comparison pages.
What if I can't find stock of TLC2262CP .?
You can fill out our help required form which you can use to request a quote for TLC2262CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.