No distributors results available
View Full Pricing & Stock ComparisonRail-to-rail | In to V-,Out |
---|---|
Input common mode headroom (to positive supply)(Typ)(V) | -0.8 |
GBW(Typ)(MHz) | 0.71 |
Features | High Cload Drive |
Rating | Military |
CMRR(Min)(dB) | 70 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP) |
Iq per channel(Max)(mA) | 0.25 |
Output swing headroom (to positive supply)(Typ)(V) | -0.06 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Output swing headroom (to negative supply)(Typ)(V) | 0.01 |
Slew Rate(Typ)(V/us) | 0.55 |
Offset drift(Typ)(uV/C) | 5 |
Package Group | CDIP|8 |
Input bias current(Max)(pA) | 60 |
Output current(Typ)(mA) | 2.2 |
CMRR(Typ)(dB) | 83 |
Architecture | CMOS |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Operating temperature range(C) | -55 to 125 |
Vn at 1 kHz(Typ)(nV/rtHz) | 12 |
Iq per channel(Typ)(mA) | 0.2 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.4 |
Number of channels(#) | 2 |
Vos (offset voltage @ 25 C)(Max)(mV) | 2.5 |
Where can I find additional details, specifications and documents for a TLC2262AM?
Additional datasheets, footprints and schematics for TLC2262AM are listed on our Part Details page. You can also find images and similar parts to TLC2262AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2262AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2262AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2262AM fall under?
The TLC2262AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2262AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2262AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2262AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2262AM have stock available?
There is no stock from authorised distributors for TLC2262AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2262AM often in real-time on the comparison pages.
What if I can't find stock of TLC2262AM?
You can fill out our help required form which you can use to request a quote for TLC2262AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.