Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
444
in stock
|
Buy Now | |
Texas Instruments
from US$0.74
|
55,866
in stock
|
Buy Now | |
Schukat Electronic
from US$1.12
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
444
in stock
|
Buy Now | |
element14
from US$1.05
|
444
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
3
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 820kHz |
Slew Rate | 0.55V/µs |
Supply Voltage Range | ± 2.2V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 16-V, 710-kHz, low-offset operational amplifier | Texas Instruments |
2xOp-Amp CMOS +-8V RtoR SO8 | Schukat Electronic |
Op-Amp, Dual, 820Khz, 0.55V/Us, Soic-8 | Newark Electronics |
OP-AMP, DUAL, 820KHZ, 0.55V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TLC2262AIDR?
Additional datasheets, footprints and schematics for TLC2262AIDR are listed on our Part Details page. You can also find images and similar parts to TLC2262AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2262AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2262AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2262AIDR fall under?
The TLC2262AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC2262AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2262AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2262AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2262AIDR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC2262AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2262AIDR often in real-time on the comparison pages.
What if I can't find stock of TLC2262AIDR?
You can fill out our help required form which you can use to request a quote for TLC2262AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.