No distributors results available
View Full Pricing & Stock ComparisonVos (offset voltage @ 25 C)(Max)(mV) | 0.85 |
---|---|
Rail-to-rail | In to V-,Out |
Input common mode headroom (to positive supply)(Typ)(V) | -0.8 |
Iq per channel(Max)(mA) | 0.0625 |
Features | High Cload Drive |
Vn at 1 kHz(Typ)(nV/rtHz) | 19 |
Package Group | CDIP|8,CFP|10,LCCC|20,SOIC|8 |
Rating | Military |
Slew Rate(Typ)(V/us) | 0.12 |
CMRR(Min)(dB) | 70 |
GBW(Typ)(MHz) | 0.2 |
Output swing headroom (to positive supply)(Typ)(V) | -0.06 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Output swing headroom (to negative supply)(Typ)(V) | 0.01 |
Input bias current(Max)(pA) | 60 |
CMRR(Typ)(dB) | 83 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),See datasheet (CFP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20),[pf]8SOIC[/pf]: 29 mm2: 6 x 4.9 (SOIC|8) |
Architecture | CMOS |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Iq per channel(Typ)(mA) | 0.035 |
Operating temperature range(C) | -55 to 125 |
Offset drift(Typ)(uV/C) | 0.5 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.4 |
Output current(Typ)(mA) | 8 |
Number of channels(#) | 2 |
Where can I find additional details, specifications and documents for a TLC2252AM?
Additional datasheets, footprints and schematics for TLC2252AM are listed on our Part Details page. You can also find images and similar parts to TLC2252AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2252AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2252AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2252AM fall under?
The TLC2252AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC2252AM when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2252AM you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2252AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2252AM have stock available?
There is no stock from authorised distributors for TLC2252AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2252AM often in real-time on the comparison pages.
What if I can't find stock of TLC2252AM?
You can fill out our help required form which you can use to request a quote for TLC2252AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.