TLC2202CD . Amplifiers & Comparators by Texas Instruments

OP AMP DUAL LINCMOS SMD SOIC14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for Farnell
Farnell
from US$8.13
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.56
31
in stock
Buy Now
Logo for element14
element14
from US$7.65
31
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.38
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1.9MHz
Slew Rate 2.7V/µs
Supply Voltage Range ± 2.3V to ± 8V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.3V to ± 8V
Base Number 2202
Gain Bandwidth 1.9MHz
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 1mV
Op Amp Type Low Noise
Operating Temperature Range 0°C to +70°C
Supply Voltage + Nom 8V
Supply Voltage Max 8V
Supply Voltage Min 2.3V

Alternative Descriptions

Op Amp, Dual Lincmos, Smd, Soic14 | Newark Electronics
OP AMP, DUAL LINCMOS, SMD, SOIC14 | element14
Dual Low-Noise Precision Rail-To-Rail Operational Amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLC2202CD .?

Additional datasheets, footprints and schematics for TLC2202CD . are listed on our Part Details page. You can also find images and similar parts to TLC2202CD . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLC2202CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2202CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLC2202CD . fall under?

The TLC2202CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLC2202CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2202CD . you can contact the distributor directly for product support, shipping queries etc.

Is the TLC2202CD . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLC2202CD . have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLC2202CD ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLC2202CD . often in real-time on the comparison pages.

What if I can't find stock of TLC2202CD .?

You can fill out our help required form which you can use to request a quote for TLC2202CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay