Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input common mode headroom (to positive supply)(Typ)(V) | -2.3 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Input common mode headroom (to negative supply)(Typ)(V) | 0.0 |
Vn at 1 kHz(Typ)(nV/rtHz) | 8 |
Rail-to-rail | In to V-,Out |
Output current(Typ)(mA) | 4.5 |
Number of channels(#) | 1 |
CMRR(Min)(dB) | 90 |
Features | N/A |
Rating | Military |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 16 |
Iq per channel(Typ)(mA) | 1 |
Input bias current(Max)(pA) | 60 |
Iq per channel(Max)(mA) | 1.5 |
Architecture | CMOS |
Slew Rate(Typ)(V/us) | 2.5 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to positive supply)(Typ)(V) | -0.2 |
Output swing headroom (to negative supply)(Typ)(V) | 0.05 |
GBW(Typ)(MHz) | 1.8 |
Offset drift(Typ)(uV/C) | 0.5 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4.6 |
CMRR(Typ)(dB) | 110 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.5 |
Package Group | CDIP|8,LCCC|20 |
Where can I find additional details, specifications and documents for a TLC2201M?
Additional datasheets, footprints and schematics for TLC2201M are listed on our Part Details page. You can also find images and similar parts to TLC2201M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC2201M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC2201M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC2201M fall under?
The TLC2201M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to TLC2201M when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC2201M you can contact the distributor directly for product support, shipping queries etc.
Is the TLC2201M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC2201M have stock available?
There is no stock from authorised distributors for TLC2201M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC2201M often in real-time on the comparison pages.
What if I can't find stock of TLC2201M?
You can fill out our help required form which you can use to request a quote for TLC2201M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.