Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 38kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 800µA |
Adc, 10Bit, 38Ksps, Soic-8 | Newark Electronics |
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC1549ID .?
Additional datasheets, footprints and schematics for TLC1549ID . are listed on our Part Details page. You can also find images and similar parts to TLC1549ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC1549ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC1549ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC1549ID . fall under?
The TLC1549ID . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC1549ID . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC1549ID . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC1549ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC1549ID . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC1549ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC1549ID . often in real-time on the comparison pages.
What if I can't find stock of TLC1549ID .?
You can fill out our help required form which you can use to request a quote for TLC1549ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.