Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 38kSPS |
Input Channel Type | Single Ended |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1549 |
Conversion Time | 21µs |
IC Case Style | SOIC |
IC Generic Number | 1549 |
Linearity Error | 0.1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 10bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 800µA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
IC: A/D converter | Transfer Multisort Elektronik |
Single Input,serial Output,10Bit A/D Rohs Compliant: Yes |TEXAS INSTRUMENTS TLC1549CD. | Newark Electronics |
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, Single Ch. | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC1549CD?
Additional datasheets, footprints and schematics for TLC1549CD are listed on our Part Details page. You can also find images and similar parts to TLC1549CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC1549CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC1549CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC1549CD fall under?
The TLC1549CD is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC1549CD when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC1549CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC1549CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC1549CD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Texas Instruments have stock available or on a lead time for TLC1549CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC1549CD often in real-time on the comparison pages.
What if I can't find stock of TLC1549CD?
You can fill out our help required form which you can use to request a quote for TLC1549CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.