Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Switched Capacitor |
---|---|
Filter Order | 4th |
No. of Filters | 1 |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 6V |
Filter IC Case Style | SOIC |
No. of Pins | 8Pins |
Cutoff Frequency | 30kHz |
Program Clock Frequency Typ | 3MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Response | Low Pass |
IC Generic Number | 14 |
Termination Type | Surface Mount Device |
FILTER SWITCHED-CAP LP, SMD, SOIC8 | Farnell |
Butterworth switched-capacitor filter w/ 100:1 clock to cutoff frequency | Texas Instruments |
Filter Switched-Cap Lp, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC14CD .?
Additional datasheets, footprints and schematics for TLC14CD . are listed on our Part Details page. You can also find images and similar parts to TLC14CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC14CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC14CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC14CD . fall under?
The TLC14CD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to TLC14CD . when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC14CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC14CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC14CD . have stock available?
Authorised distributors including Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for TLC14CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC14CD . often in real-time on the comparison pages.
What if I can't find stock of TLC14CD .?
You can fill out our help required form which you can use to request a quote for TLC14CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.