No distributors results available
View Full Pricing & Stock ComparisonInput bias current (+/-)(Max)(nA) | 0.03 |
---|---|
Propagation delay time(uS) | 1 |
Rating | Military |
Rail-to-rail | Out |
Features | N/A |
Output type | Open Collector, Open Drain |
Vs(Max)(V) | 16 |
Vs(Min)(V) | 4 |
Package Group | CDIP|14,LCCC|20,SOIC|14 |
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20),[pf]14SOIC[/pf]: 52 mm2: 6 x 8.65 (SOIC|14) |
Iq per channel(Max)(mA) | 0.02 |
Operating temperature range(C) | -55 to 125 |
Number of channels(#) | 4 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Iq per channel(Typ)(mA) | 0.011 |
VICR(Max)(V) | 15 |
VICR(Min)(V) | 0 |
Where can I find additional details, specifications and documents for a TLC139?
Additional datasheets, footprints and schematics for TLC139 are listed on our Part Details page. You can also find images and similar parts to TLC139 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC139 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC139 fall under?
The TLC139 is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLC139 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC139 you can contact the distributor directly for product support, shipping queries etc.
Is the TLC139 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC139 have stock available?
There is no stock from authorised distributors for TLC139.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC139 often in real-time on the comparison pages.
What if I can't find stock of TLC139?
You can fill out our help required form which you can use to request a quote for TLC139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.