Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Amplifier Type | BIMOS Operational |
Base Number | 82 |
Gain Bandwidth | 10MHz |
IC Generic Number | 082 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 1.9mV |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Dual, 16-V, 10-MHz, In to V- op amp | Texas Instruments |
Ic, Op Amp, Dual Bimos Rri/O, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC082CD?
Additional datasheets, footprints and schematics for TLC082CD are listed on our Part Details page. You can also find images and similar parts to TLC082CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC082CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC082CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC082CD fall under?
The TLC082CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC082CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC082CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLC082CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC082CD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC082CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC082CD often in real-time on the comparison pages.
What if I can't find stock of TLC082CD?
You can fill out our help required form which you can use to request a quote for TLC082CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.