Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 392kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 8V |
ADC / DAC Case Style | DIP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 820 |
Conversion Time | 2.5µs |
IC Case Style | DIP |
IC Generic Number | 0820 |
IC Temperature Range | Commercial |
Linearity Error | 0.2% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 7.5mA |
Supply Voltage Range | 4.5V to 8V |
Supply Voltage Range - Analogue | 4.5V to 8V |
Termination Type | Through Hole |
IC: A/D converter | Transfer Multisort Elektronik |
Ic, 8Bit Adc, 392Ksps, Pdip20, 820 | Newark Electronics |
8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels | Texas Instruments |
Where can I find additional details, specifications and documents for a TLC0820ACN?
Additional datasheets, footprints and schematics for TLC0820ACN are listed on our Part Details page. You can also find images and similar parts to TLC0820ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC0820ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC0820ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC0820ACN fall under?
The TLC0820ACN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLC0820ACN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC0820ACN you can contact the distributor directly for product support, shipping queries etc.
Is the TLC0820ACN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC0820ACN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLC0820ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC0820ACN often in real-time on the comparison pages.
What if I can't find stock of TLC0820ACN?
You can fill out our help required form which you can use to request a quote for TLC0820ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.