Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Amplifier Type | BIMOS Operational |
Base Number | 74 |
Gain Bandwidth | 10MHz |
IC Generic Number | 074 |
Input Offset Voltage Max | 1.9mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Quad, 16-V, 10-MHz operational amplifier | Texas Instruments |
Ic, Op Amp, Quad Bimos, Smd, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC074IDR .?
Additional datasheets, footprints and schematics for TLC074IDR . are listed on our Part Details page. You can also find images and similar parts to TLC074IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC074IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC074IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC074IDR . fall under?
The TLC074IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC074IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC074IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC074IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC074IDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC074IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC074IDR . often in real-time on the comparison pages.
What if I can't find stock of TLC074IDR .?
You can fill out our help required form which you can use to request a quote for TLC074IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.