TLC072CP . Part Information
Details for TLC072CP . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.5700 |
10 | 2.0600 |
25 | 2.0000 |
50 | 1.9400 |
100 | 1.7000 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Base Number | 072 |
Gain Bandwidth | 10MHz |
Input Offset Voltage Max | 1900µV |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Alternative Part Descriptions
- IC, OP AMP, HI SPEED RRIO; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:16V/µs; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TLC072CP .?
Additional datasheets, footprints and schematics for TLC072CP . are listed in our Part Details tab. You can also find the TLC072CP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC072CP . in the Pricing & Inventory tab next to part details. You can view TLC072CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC072CP . fall under?
The TLC072CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC072CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC072CP . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC072CP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TLC072CP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TLC072CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC072CP . often in real-time on the comparison pages.
What if I can't find stock of TLC072CP .?
You can fill out our help required form which you can use to request a quote for TLC072CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.