Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
39
in stock
|
Buy Now | |
Texas Instruments
from US$0.79
|
39,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
39
in stock
|
Buy Now | |
element14
from US$1.09
|
39
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 16-V, 10-MHz, 100-mA output current operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 10Mhz, 16V/Us, Soic | Newark Electronics |
OP-AMP, 10MHZ, 16V/US, SOIC | element14 |
Where can I find additional details, specifications and documents for a TLC072CDR .?
Additional datasheets, footprints and schematics for TLC072CDR . are listed on our Part Details page. You can also find images and similar parts to TLC072CDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC072CDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC072CDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC072CDR . fall under?
The TLC072CDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC072CDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC072CDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC072CDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC072CDR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLC072CDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC072CDR . often in real-time on the comparison pages.
What if I can't find stock of TLC072CDR .?
You can fill out our help required form which you can use to request a quote for TLC072CDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.