Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 16V/µs |
Supply Voltage Range | ± 2.25V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 8V |
Gain Bandwidth | 10MHz |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.5V |
Dual, 16-V, 10-MHz, 100-mA output current operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, Dual, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLC072CD .?
Additional datasheets, footprints and schematics for TLC072CD . are listed on our Part Details page. You can also find images and similar parts to TLC072CD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLC072CD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLC072CD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLC072CD . fall under?
The TLC072CD . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLC072CD . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLC072CD . you can contact the distributor directly for product support, shipping queries etc.
Is the TLC072CD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLC072CD . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLC072CD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLC072CD . often in real-time on the comparison pages.
What if I can't find stock of TLC072CD .?
You can fill out our help required form which you can use to request a quote for TLC072CD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.