TLAX1M0000A Resistors by Alpha Electronics Manufacturing

RES 1M 0.05% 125MW RADIAL THIN FILM

Status: Unknown
Series: TLA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.79


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$16.06
-
Buy Now
Logo for Avnet America Avnet America US$8.79
-
Buy Now
Logo for element14 element14 US$18.06
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1Mohm
Product Range TLA Series
Power Rating 125mW
Resistance Tolerance ± 0.05%
Resistor Case Style Radial Leaded
Voltage Rating 250V
Resistor Element Material Thin Film
Temperature Coefficient ± 5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Resistor, Thin Film, 1M, 0.05%, Radial | Newark Electronics
RES, 1M, 0.05%, 125MW, RADIAL, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLAX1M0000A?

Additional datasheets, footprints and schematics for TLAX1M0000A are listed on our Part Details page. You can also find images and similar parts to TLAX1M0000A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLAX1M0000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLAX1M0000A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLAX1M0000A fall under?

The TLAX1M0000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to TLAX1M0000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLAX1M0000A you can contact the distributor directly for product support, shipping queries etc.

Is the TLAX1M0000A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLAX1M0000A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLAX1M0000A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLAX1M0000A often in real-time on the comparison pages.

What if I can't find stock of TLAX1M0000A?

You can fill out our help required form which you can use to request a quote for TLAX1M0000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay