Status: | Unknown |
---|---|
Series: | Single 12-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 3.3kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | X2QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12-Bit 1-Ch Delta-Sigma ADC w/ Voltage Reference, Oscillator, and I2C for Low-Cost Applications | Texas Instruments |
Adc, Delta-Sigma, 12Bit, 3.3Ksps, X2Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TLA2021IRUGT?
Additional datasheets, footprints and schematics for TLA2021IRUGT are listed on our Part Details page. You can also find images and similar parts to TLA2021IRUGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLA2021IRUGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLA2021IRUGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLA2021IRUGT fall under?
The TLA2021IRUGT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLA2021IRUGT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLA2021IRUGT you can contact the distributor directly for product support, shipping queries etc.
Is the TLA2021IRUGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLA2021IRUGT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLA2021IRUGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLA2021IRUGT often in real-time on the comparison pages.
What if I can't find stock of TLA2021IRUGT?
You can fill out our help required form which you can use to request a quote for TLA2021IRUGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.