Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Filter Terminals | SMD |
Input Bias Current | 750000A |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Output Current | 80A |
Quiescent Current | 2.8A |
Rail To Rail I/O Type | Rail-Rail I/O |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
IC, OP-AMP, 12MHZ, 5V/ US, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a TL974IPWR .?
Additional datasheets, footprints and schematics for TL974IPWR . are listed on our Part Details page. You can also find images and similar parts to TL974IPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL974IPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL974IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL974IPWR . fall under?
The TL974IPWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL974IPWR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL974IPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TL974IPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL974IPWR . have stock available?
Authorised distributors including element14 have stock available or on a lead time for TL974IPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL974IPWR . often in real-time on the comparison pages.
What if I can't find stock of TL974IPWR .?
You can fill out our help required form which you can use to request a quote for TL974IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.