Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.22
|
543,726
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 12MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
Dual, 12-V, 12-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TL972IDR?
Additional datasheets, footprints and schematics for TL972IDR are listed on our Part Details page. You can also find images and similar parts to TL972IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL972IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL972IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL972IDR fall under?
The TL972IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TL972IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL972IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TL972IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL972IDR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TL972IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL972IDR often in real-time on the comparison pages.
What if I can't find stock of TL972IDR?
You can fill out our help required form which you can use to request a quote for TL972IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.