| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.35
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.67
|
5,000
in stock
|
Buy Now |
|
element14
from US$0.67
|
5,000
in stock
|
Buy Now |
|
Farnell
from US$0.77
|
5,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.40
|
0
in stock
|
Buy Now |
|
TME
from US$0.46
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.57
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.47
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.35
|
0
in stock
|
Buy Now |
| Buy Now |
| Actuator Orientation | Top Actuated |
|---|---|
| Switch Mounting | Surface Mount |
| Actuator Style | Round Button |
| Actuating Force | 400gf |
| Contact Rating | 50mA at 16VDC |
| IP Rating | IP67 |
| RoHS Compliant | Yes |
| Tactile Sw, Spst-No-Dm, 0.05A/16V, 400Gf | Newark Electronics |
| TACTILE SW, SPST-NO-DM, 0.05A/16V, 400GF | element14 |
| TL9320 Series 16VDC 50mA 250VAC SPST 400gf IP67 Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SW., SPST-NO, OFF-(ON), 50 MA, 16V DC, GULL WING, IP67, TL9320 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedStandard, Surface Mount | Relay Specialties |
| P093200 | Heilind Americas |
Where can I find additional details, specifications and documents for a TL9320AF400QG?
Additional datasheets, footprints and schematics for TL9320AF400QG are listed on our Part Details page. You can also find images and similar parts to TL9320AF400QG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL9320AF400QG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL9320AF400QG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL9320AF400QG fall under?
The TL9320AF400QG is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL9320AF400QG when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL9320AF400QG you can contact the distributor directly for product support, shipping queries etc.
Is the TL9320AF400QG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TL9320AF400QG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TME have stock available or on a lead time for TL9320AF400QG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL9320AF400QG often in real-time on the comparison pages.
What if I can't find stock of TL9320AF400QG?
You can fill out our help required form which you can use to request a quote for TL9320AF400QG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.