| Status: | Unknown |
|---|---|
| Series: | TL9100 Series |
| RoHS: | Unknown |
Prices starting from US$0.23
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.23
|
220
in stock
|
Buy Now |
|
element14
from US$1.19
|
220
in stock
|
Buy Now |
|
Farnell
from US$1.32
|
220
in stock
|
Buy Now |
|
Future Electronics
from US$0.68
|
0
in stock
|
Buy Now |
|
TME
from US$0.83
|
0
in stock
|
Buy Now |
|
RS Americas
from US$0.99
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$0.81
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.55
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | TL9100 Series |
|---|---|
| Actuator Orientation | Top Actuated |
| Switch Mounting | SMD |
| Actuator Style | Round Button |
| Actuating Force | 350gf |
| Contact Rating | 50mA at 12VDC |
| IP Rating | - |
| Tactile Switch, 0.05A, 12Vdc, 350Gf, Smd | Newark Electronics |
| TACTILE SWITCH, 0.05A, 12VDC, 350GF, SMD | element14 |
| TL9100 Series SPST 350 gf Round Top Button SMT Soft Touch Tactile Switch | Future Electronics |
| Microswitch TACT | TME |
| TACTILE SWITCH, SPST-NO, OFF-(ON), 50 MA, 12V DC, GULL WING, TL9100 SERIES | RS Americas |
| Tactile Switches, SPST-NOOff-Mom, Non-IlluminatedRound Button, Surface Mount | Relay Specialties |
| TL9100AF350Q | Heilind Americas |
Where can I find additional details, specifications and documents for a TL9100AF350Q?
Additional datasheets, footprints and schematics for TL9100AF350Q are listed on our Part Details page. You can also find images and similar parts to TL9100AF350Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL9100AF350Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL9100AF350Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL9100AF350Q fall under?
The TL9100AF350Q is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to TL9100AF350Q when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL9100AF350Q you can contact the distributor directly for product support, shipping queries etc.
Is the TL9100AF350Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL9100AF350Q have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TME have stock available or on a lead time for TL9100AF350Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL9100AF350Q often in real-time on the comparison pages.
What if I can't find stock of TL9100AF350Q?
You can fill out our help required form which you can use to request a quote for TL9100AF350Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.