Status: | Unknown |
---|---|
Series: | TL-8A Series |
RoHS: | Unknown |
Connector Type A | N Straight Plug |
---|---|
Connector Type B | N Straight Plug |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 4.9ft |
Cable Length - Metric | 1.5m |
Jacket Colour | Black |
Product Range | TL-8A Series |
SVHC | No SVHC (17-Dec-2015) |
Test cable assembly 8GHz male N 1.5m | RS |
Rf Coaxial, N Straight Plug, Blk, 1.5M | Newark Electronics |
RF Cable Assy, Test Cable Ruggedized, 8 Ghz, Tl-8A, Nm/Nm, 1500Mm | HUBER+SUHNER TL-8A-11N-11N-01500-51 | RS Americas |
RF COAXIAL, N STRAIGHT PLUG, BLK, 1.5M | element14 |
Where can I find additional details, specifications and documents for a TL8A-11N-11N-01500-51?
Additional datasheets, footprints and schematics for TL8A-11N-11N-01500-51 are listed on our Part Details page. You can also find images and similar parts to TL8A-11N-11N-01500-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL8A-11N-11N-01500-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL8A-11N-11N-01500-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL8A-11N-11N-01500-51 fall under?
The TL8A-11N-11N-01500-51 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to TL8A-11N-11N-01500-51 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL8A-11N-11N-01500-51 you can contact the distributor directly for product support, shipping queries etc.
Is the TL8A-11N-11N-01500-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL8A-11N-11N-01500-51 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TL8A-11N-11N-01500-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL8A-11N-11N-01500-51 often in real-time on the comparison pages.
What if I can't find stock of TL8A-11N-11N-01500-51?
You can fill out our help required form which you can use to request a quote for TL8A-11N-11N-01500-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.