Status: | Unknown |
---|---|
Series: | TL80 Series |
RoHS: | Unknown |
Sensor Output | - |
---|---|
Sensing Range Max | 11mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Photo Current | - |
Product Range | TL80 Series |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 200mA |
Response Time | 50µs |
Sensing Range | 7mm to 11mm |
SENSOR, CONTRAST, 30VDC, 7-11MM | Farnell |
Photoelectric Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a TL80-011?
Additional datasheets, footprints and schematics for TL80-011 are listed on our Part Details page. You can also find images and similar parts to TL80-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL80-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL80-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL80-011 fall under?
The TL80-011 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TL80-011 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL80-011 you can contact the distributor directly for product support, shipping queries etc.
Is the TL80-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL80-011 have stock available?
Authorised distributors including Sager, Farnell and Newark Electronics have stock available or on a lead time for TL80-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL80-011 often in real-time on the comparison pages.
What if I can't find stock of TL80-011?
You can fill out our help required form which you can use to request a quote for TL80-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.