Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 25V |
Product Range | 7805 Voltage Regulators |
Output Current | 1.5A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 780 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 25V |
TL780-05KCS TI | Elfaro |
TO-220 | Component Electronics |
1.5-A, 30-V, high-accuracy, linear voltage regulator | Texas Instruments |
5.0V 1.5A Fixed Pos | Mouser Electronics |
Ic, Linear Reg, 1.5A, 5V, 3To220 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL780-05KCS .?
Additional datasheets, footprints and schematics for TL780-05KCS . are listed on our Part Details page. You can also find images and similar parts to TL780-05KCS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL780-05KCS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL780-05KCS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL780-05KCS . fall under?
The TL780-05KCS . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TL780-05KCS . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL780-05KCS . you can contact the distributor directly for product support, shipping queries etc.
Is the TL780-05KCS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL780-05KCS . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TL780-05KCS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL780-05KCS . often in real-time on the comparison pages.
What if I can't find stock of TL780-05KCS .?
You can fill out our help required form which you can use to request a quote for TL780-05KCS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.