Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Threshold Voltage | 4.55V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 18V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 270ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7705 |
IC Generic Number | 7705 |
IC Temperature Range | Commercial |
Logic Function Number | 7705 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Supply Current | 1.8mA |
Supply Voltage Range | 3.6V to 18V |
5-V single supervisor with programmable delay time | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MCU Supervisor, Act.Low-High / Open-Collector, Vthr 4.55V, 0÷70°C | Micros |
Supervisor Single Supply, Smd, 7705 | Newark Electronics |
Where can I find additional details, specifications and documents for a TL7705BCD .?
Additional datasheets, footprints and schematics for TL7705BCD . are listed on our Part Details page. You can also find images and similar parts to TL7705BCD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TL7705BCD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TL7705BCD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TL7705BCD . fall under?
The TL7705BCD . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TL7705BCD . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TL7705BCD . you can contact the distributor directly for product support, shipping queries etc.
Is the TL7705BCD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TL7705BCD . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for TL7705BCD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TL7705BCD . often in real-time on the comparison pages.
What if I can't find stock of TL7705BCD .?
You can fill out our help required form which you can use to request a quote for TL7705BCD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.